OMEGA ENGINEERING, INC.
DPG409-1KG -- DPG 0 TO 1000 PSIG OMEGA
OMEGA Engineering, Inc.
Dpg 0 To 1000 Psig Omega
DPG409-1KG
Description
DPG 0 TO 1000 PSIG
Description
DPG 0 TO 1000 PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1575 |
|
Product Name
|
Dpg 0 To 1000 Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
90 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
657 SCFM (1116 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details