OMEGA ENGINEERING, INC.
DPG409-015V -- DPG 0 TO 15 PSI VAC OMEGA
OMEGA Engineering, Inc.
Dpg 0 To 15 Psi Vac Omega
DPG409-015V
Description
DPG 0 TO 15 PSI VAC
Description
DPG 0 TO 15 PSI VAC
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1556 |
|
Product Name
|
Dpg 0 To 15 Psi Vac Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94 SCFM (160 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
19.42 SCFM (33.01 m³/hr)
Maximum Sound Level
30 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
338 SCFM (575 m³/hr)
Nominal Voltage
120 volts
View Details