OMEGA ENGINEERING, INC.
DPG409-015G -- DPG 0 TO 15 PSIG OMEGA
OMEGA Engineering, Inc.
Dpg 0 To 15 Psig Omega
DPG409-015G
Description
DPG 0 TO 15 PSIG
Description
DPG 0 TO 15 PSIG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1554 |
|
Product Name
|
Dpg 0 To 15 Psig Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
460 volts
Nominal Power
170 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3000 SCFM (5099 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details