OMEGA ENGINEERING, INC.
DPG409-015CG -- DPG ± 15 PSI CMPD GAUGE OMEGA
OMEGA Engineering, Inc.
Dpg ± 15 Psi Cmpd Gauge Omega
DPG409-015CG
Description
DPG ± 15 PSI CMPD GAUGE
Description
DPG ± 15 PSI CMPD GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1551 |
|
Product Name
|
Dpg ± 15 Psi Cmpd Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
80 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
50 SCFM (84.99 m³/hr)
Maximum Sound Level
35.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details