OMEGA ENGINEERING, INC.
DPG409-015CG-W -- DPG ± 15 PSI CG WIRELESS OMEGA
OMEGA Engineering, Inc.
Dpg ± 15 Psi Cg Wireless Omega
DPG409-015CG-W
Description
DPG ± 15 PSI CG WIRELESS
Description
DPG ± 15 PSI CG WIRELESS
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1552 |
|
Product Name
|
Dpg ± 15 Psi Cg Wireless Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
40 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details