OMEGA ENGINEERING, INC.
DPG409-005CG -- DPG ± 5 PSI CMPD GAUGE OMEGA
OMEGA Engineering, Inc.
Dpg ± 5 Psi Cmpd Gauge Omega
DPG409-005CG
Description
DPG ± 5 PSI CMPD GAUGE
Description
DPG ± 5 PSI CMPD GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1541 |
|
Product Name
|
Dpg ± 5 Psi Cmpd Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
11 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
547 SCFM (929 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details