OMEGA ENGINEERING, INC.
DPG409-001CG -- DPG ± 1 PSI CMPD GAUGE OMEGA
OMEGA Engineering, Inc.
Dpg ± 1 Psi Cmpd Gauge Omega
DPG409-001CG
Description
DPG ± 1 PSI CMPD GAUGE
Description
DPG ± 1 PSI CMPD GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1531 |
|
Product Name
|
Dpg ± 1 Psi Cmpd Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
57.92 SCFM (98.44 m³/hr)
Nominal Voltage
24 volts
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
38 SCFM (64.59 m³/hr)
Nominal Voltage
24 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
148 SCFM (252 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details