OMEGA ENGINEERING, INC.
DPG2001B-5000G -- 5K PSIG PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
5K Psig Pressure Gauge Omega
DPG2001B-5000G
Description
5K PSIG PRESSURE GAUGE
Description
5K PSIG PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1362 |
|
Product Name
|
5K Psig Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
50/60 Hz AC
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
27.5 SCFM (46.74 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
31.4 SCFM (53.37 m³/hr)
Maximum Static Pressure
0.3200 in H2O (0.5979 Torr)
View Details
3 suppliers