OMEGA ENGINEERING, INC.
DPG2001B-2000G -- 2K PSIG PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
2K Psig Pressure Gauge Omega
DPG2001B-2000G
Description
2K PSIG PRESSURE GAUGE
Description
2K PSIG PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1355 |
|
Product Name
|
2K Psig Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
45.01 SCFM (76.5 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Application
Industrial/Commercial Fans and Blowers
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
View Details