OMEGA ENGINEERING, INC.
DPG1000DAR-15BARG-1N -- GAUGE 0-15BARG OMEGA
OMEGA Engineering, Inc.
Gauge 0-15Barg Omega
DPG1000DAR-15BARG-1N
Description
GAUGE 0-15BARG
Description
GAUGE 0-15BARG
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1232 |
|
Product Name
|
Gauge 0-15Barg Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
47.7 SCFM (81.08 m³/hr)
Maximum Static Pressure
0.2600 in H2O (0.4858 Torr)
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
4.2 SCFM (7.14 m³/hr)
Maximum Static Pressure
0.0600 in H2O (0.1121 Torr)
View Details
2 suppliers