OMEGA ENGINEERING, INC.
DPG1000B-30G-F10 -- PRESSURE GAUGE OMEGA
OMEGA Engineering, Inc.
Pressure Gauge Omega
DPG1000B-30G-F10
Description
PRESSURE GAUGE
Description
PRESSURE GAUGE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH1170 |
|
Product Name
|
Pressure Gauge Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
230 volts
Nominal Power
18 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
76 to 116 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
8800 SCFM (14958 m³/hr)
Maximum Sound Level
89 dbA
View Details