The DPG Parallel Gripper from OMEGA Engineering, Inc. is a pneumatic 2-jaw gripper designed for versatility and reliability in automation applications. It features a robust one-piece aluminum body with hard-coat anodized surfaces and PTFE impregnation for enhanced durability. The gripper operates effectively in a temperature range of -35 to 80°C (-30 to 180°F) and has a life cycle of up to 5 million cycles. This gripper supports both internal and external gripping and can be configured for non-synchronous operation if desired. It has a repeatability and accuracy of ±0.05 mm (±0.002") and operates under a pressure range of 3 to 7 Bar (40 to 100 psi). The DPG series includes multiple air port locations for flexible installation and requires air filtration of 40 microns or better. The gripper is available in various sizes with stroke lengths ranging from 6.4 mm (0.25") to 25.4 mm (1.00") and a consistent grip force of 222 N (50 lbs). Optional features include spring assist configurations and multiple sensor capabilities for detecting jaw positions. The design also includes self-lubricating seals and a shielded structure to repel contaminants, making it suitable for harsh environments.
DPG Series Pneumatic Gripper is a parallel 2-jaw gripper with excellent parallelism and accuracy between the gripper mounting surface and jaw surface. Jaws can be mounted on the bottom or side and are supported throughout the length of the body to make this gripper an extremely robust, yet compact, design. They are also available with optional spring assist ("-C" option) on the close stroke to prevent the part from being dropped in case there is a loss of air pressure. They are available in stroke lengths from 6.4 to 25.4 mm (0.25" to 1.00") with a gripper force of 222 N (50 lbs). The DPG pneumatic gripper shielded design allows this gripper to be used in harsh environments.
| OMEGA Engineering, Inc. | |
|---|---|
| Product Category | Grippers |
| Product Number | DPG Parallel Gripper |
| Product Name | Pneumatic Parallel 2-Jaw Grippers |
| Style | Parallel |
| Actuation | Pneumatic |
| Number of Grips | 2 |
| Action | Double; Double Action Spring Assist Open (optional feature); Double Action Spring Assist Close (optional feature) |
| Jaw Material | Aluminum |