OMEGA Engineering, Inc. 1/16 DIN Counter and Batch Controller DPF940000

Description
The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to function as a batch or a total counter. They feature a 7-segment, 2-line by 6-digit reflective or backlit LCD display. For the backlit versions, the main display line is red and shows the count value or the batch/total value when preset 3 or output 3 is viewed in the secondary display. The smaller secondary display line is green and can be used to view the prescaler value, preset values, output time values or batch/total count values (batch model). The DPF940000 series offers a choice of nine programmable counting modes for use in applications requiring bi-directional, anticoincidence, and quadrature counting. The unit may be programmed to register counts on both edges of the input signal providing frequency doubling capability. DIP switches are used for input configuration set-up and to provide a program disable function. Four front panel push-buttons are used for programming the operating modes and data values, changing the viewed display, and performing user programmable functions, e.g. reset, etc. They can be configured for digit entry or automatic scrolling. The program disable DIP switch, a user-programmable code value, and an external user input selected for program disable can be utilized to provide multi-level protection against unauthorized changes to data values and unit configuration.
Datasheet
Description
The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to function as a batch or a total counter. They feature a 7-segment, 2-line by 6-digit reflective or backlit LCD display. For the backlit versions, the main display line is red and shows the count value or the batch/total value when preset 3 or output 3 is viewed in the secondary display. The smaller secondary display line is green and can be used to view the prescaler value, preset values, output time values or batch/total count values (batch model). The DPF940000 series offers a choice of nine programmable counting modes for use in applications requiring bi-directional, anticoincidence, and quadrature counting. The unit may be programmed to register counts on both edges of the input signal providing frequency doubling capability. DIP switches are used for input configuration set-up and to provide a program disable function. Four front panel push-buttons are used for programming the operating modes and data values, changing the viewed display, and performing user programmable functions, e.g. reset, etc. They can be configured for digit entry or automatic scrolling. The program disable DIP switch, a user-programmable code value, and an external user input selected for program disable can be utilized to provide multi-level protection against unauthorized changes to data values and unit configuration.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1/16 DIN Counter and Batch Controller - DPF940000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
1/16 DIN Counter and Batch Controller
DPF940000
1/16 DIN Counter and Batch Controller DPF940000
The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to function as a batch or a total counter. They feature a 7-segment, 2-line by 6-digit reflective or backlit LCD display. For the backlit versions, the main display line is red and shows the count value or the batch/total value when preset 3 or output 3 is viewed in the secondary display. The smaller secondary display line is green and can be used to view the prescaler value, preset values, output time values or batch/total count values (batch model). The DPF940000 series offers a choice of nine programmable counting modes for use in applications requiring bi-directional, anticoincidence, and quadrature counting. The unit may be programmed to register counts on both edges of the input signal providing frequency doubling capability. DIP switches are used for input configuration set-up and to provide a program disable function. Four front panel push-buttons are used for programming the operating modes and data values, changing the viewed display, and performing user programmable functions, e.g. reset, etc. They can be configured for digit entry or automatic scrolling. The program disable DIP switch, a user-programmable code value, and an external user input selected for program disable can be utilized to provide multi-level protection against unauthorized changes to data values and unit configuration.

The DPF940000 Series counters are available as a standard counter or a batch counter. The standard counter is available with single or dual presets. The batch counter has a main process counter with dual presets and a secondary counter with a single preset. The secondary counter can be selected to function as a batch or a total counter. They feature a 7-segment, 2-line by 6-digit reflective or backlit LCD display. For the backlit versions, the main display line is red and shows the count value or the batch/total value when preset 3 or output 3 is viewed in the secondary display. The smaller secondary display line is green and can be used to view the prescaler value, preset values, output time values or batch/total count values (batch model). The DPF940000 series offers a choice of nine programmable counting modes for use in applications requiring bi-directional, anticoincidence, and quadrature counting. The unit may be programmed to register counts on both edges of the input signal providing frequency doubling capability. DIP switches are used for input configuration set-up and to provide a program disable function. Four front panel push-buttons are used for programming the operating modes and data values, changing the viewed display, and performing user programmable functions, e.g. reset, etc. They can be configured for digit entry or automatic scrolling. The program disable DIP switch, a user-programmable code value, and an external user input selected for program disable can be utilized to provide multi-level protection against unauthorized changes to data values and unit configuration.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Counters
Product Number DPF940000
Product Name 1/16 DIN Counter and Batch Controller
Features Audible or Visual Alarms
Operating Temperature 32 to 122 F (0 to 50 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
Functions Controller; Batch Counter (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
Preset Counter - PS3-SP - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Bi-directional Counter
View Details
LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details