OMEGA Engineering, Inc. Scalable Ratemeter, 6-Digits, 110Vac; No. Of Digits / Alpha Omega DPF78

Description
SCALABLE RATEMETER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Description
SCALABLE RATEMETER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Scalable Ratemeter, 6-Digits, 110Vac, part number 62AH0758, is designed for precise measurement and control in various applications. It features a 6-digit display with a digit height of 13.97 mm, allowing for clear visibility of readings. The device operates on an input power of 110 Vac ±15% and has a rate accuracy of ±0.1% of reading plus one least significant digit (LSD). This ratemeter can handle pulse inputs with a range of 0 to 30 Vdc and is capable of processing frequencies up to 10 kHz. It includes two relays rated at 5 A for alarm or batching functions, which can be configured for normally open (NO) or normally closed (NC) operation. The unit is housed in a NEMA 4X (IP66) rated front panel, ensuring protection against dust and water ingress. The operating temperature range is from 0 to 54°C (32 to 129°F), and it can store data in EEPROM for up to 10 years in the event of a power loss. The panel cutout dimensions are 4.5 cm in height and 9.2 cm in width, adhering to DIN standards. This product is suitable for engineers looking for a reliable and scalable solution for rate measurement and control in their projects.

Datasheet Summary
Powered by GS/AI

The Scalable Ratemeter, 6-Digits, 110Vac, part number 62AH0758, is designed for precise measurement and control in various applications. It features a 6-digit display with a digit height of 13.97 mm, allowing for clear visibility of readings. The device operates on an input power of 110 Vac ±15% and has a rate accuracy of ±0.1% of reading plus one least significant digit (LSD). This ratemeter can handle pulse inputs with a range of 0 to 30 Vdc and is capable of processing frequencies up to 10 kHz. It includes two relays rated at 5 A for alarm or batching functions, which can be configured for normally open (NO) or normally closed (NC) operation. The unit is housed in a NEMA 4X (IP66) rated front panel, ensuring protection against dust and water ingress. The operating temperature range is from 0 to 54°C (32 to 129°F), and it can store data in EEPROM for up to 10 years in the event of a power loss. The panel cutout dimensions are 4.5 cm in height and 9.2 cm in width, adhering to DIN standards. This product is suitable for engineers looking for a reliable and scalable solution for rate measurement and control in their projects.

Suppliers

Company
Product
Description
Supplier Links
Scalable Ratemeter, 6-Digits, 110Vac; No. Of Digits / Alpha Omega - 62AH0758 - Newark, An Avnet Company
Chicago, IL, United States
Scalable Ratemeter, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
62AH0758
Scalable Ratemeter, 6-Digits, 110Vac; No. Of Digits / Alpha Omega 62AH0758
SCALABLE RATEMETER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

SCALABLE RATEMETER, 6-DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:0°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0758
Product Name Scalable Ratemeter, 6-Digits, 110Vac; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Series Preset Counter and Ratemeter, PS2 CR - PS2CRB - Fargo Controls, Inc.
Specs
Features Programmable Engineering Units
Operating Temperature 32 to 130 F (0 to 54 C)
Number of Functions Multi
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8494655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA10 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details