OMEGA Engineering, Inc. Ratemeter, 6-Digits, 220Vac; No. Of Digits / Alpha Omega DPF75

Description
RATEMETER, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:4.5cm; Panel Cutout Width:9.2cm; Operating Temperature Min:0°C; Operating Temperature Max:54°CRoHS Compliant: Yes
Datasheet
Description
RATEMETER, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:4.5cm; Panel Cutout Width:9.2cm; Operating Temperature Min:0°C; Operating Temperature Max:54°CRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratemeter, 6-Digits, 220Vac; No. Of Digits / Alpha Omega - 07P8814 - Newark, An Avnet Company
Chicago, IL, United States
Ratemeter, 6-Digits, 220Vac; No. Of Digits / Alpha Omega
07P8814
Ratemeter, 6-Digits, 220Vac; No. Of Digits / Alpha Omega 07P8814
RATEMETER, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:4.5cm; Panel Cutout Width:9.2cm; Operating Temperature Min:0°C; Operating Temperature Max:54°CRoHS Compliant: Yes

RATEMETER, 6-DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:4.5cm; Panel Cutout Width:9.2cm; Operating Temperature Min:0°C; Operating Temperature Max:54°CRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 07P8814
Product Name Ratemeter, 6-Digits, 220Vac; No. Of Digits / Alpha Omega
Operating Temperature 32 to 129 F (0 to 54 C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Totalizing Counter, PS2 T Series - PS2TLB - Fargo Controls, Inc.
Specs
Operating Temperature 23 to 104 F (-5 to 40 C)
Number of Functions Single
Direction Up Count
View Details
Counters - 8966951 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset Remote; Remote
View Details
VIPA SLIO Module, Function Modules - 050-1BB40 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Multi
Functions Pulse Counter; Frequency Meter
View Details