OMEGA Engineering, Inc. Rate Meter, Batch Ctrl, 6 Digits, 220Vac; No. Of Digits / Alpha Omega DPF66-A-220VAC

Description
RATE METER, BATCH CTRL, 6 DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet
Description
RATE METER, BATCH CTRL, 6 DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Meter, Batch Ctrl, 6 Digits, 220Vac; No. Of Digits / Alpha Omega - 62AH0734 - Newark, An Avnet Company
Chicago, IL, United States
Rate Meter, Batch Ctrl, 6 Digits, 220Vac; No. Of Digits / Alpha Omega
62AH0734
Rate Meter, Batch Ctrl, 6 Digits, 220Vac; No. Of Digits / Alpha Omega 62AH0734
RATE METER, BATCH CTRL, 6 DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

RATE METER, BATCH CTRL, 6 DIGITS, 220VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:220VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0734
Product Name Rate Meter, Batch Ctrl, 6 Digits, 220Vac; No. Of Digits / Alpha Omega
Operating Temperature 41 to ? F (5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8619854 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; No reset
Number of Digits 7
Digit Height 0.1024 inches (2.6 mm)
View Details