OMEGA Engineering, Inc. Ratemeter, 6 Digits, 94-126Vac; No. Of Digits / Alpha Omega DPF64

Description
RATEMETER, 6 DIGITS, 94-126VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:94VAC; Supply Voltage Max:126VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet
Description
RATEMETER, 6 DIGITS, 94-126VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:94VAC; Supply Voltage Max:126VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ratemeter, 6 Digits, 94-126Vac; No. Of Digits / Alpha Omega - 67K3671 - Newark, An Avnet Company
Chicago, IL, United States
Ratemeter, 6 Digits, 94-126Vac; No. Of Digits / Alpha Omega
67K3671
Ratemeter, 6 Digits, 94-126Vac; No. Of Digits / Alpha Omega 67K3671
RATEMETER, 6 DIGITS, 94-126VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:94VAC; Supply Voltage Max:126VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

RATEMETER, 6 DIGITS, 94-126VAC; No. of Digits / Alpha:6; Digit Height:-; Supply Voltage Min:94VAC; Supply Voltage Max:126VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 67K3671
Product Name Ratemeter, 6 Digits, 94-126Vac; No. Of Digits / Alpha Omega
Operating Temperature 41 to ? F (5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Counters - 313980 - RS Components, Ltd.
RS Components, Ltd.
Specs
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
Number of Digits 5
View Details
Totalizer, 8900D Series - 8905DV - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Single
Direction Up Count; Down Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
VIPA SLIO Module, Function Modules - 050-1BB30 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details