OMEGA Engineering, Inc. Rate Meter, 6 Digits, 110Vac; No. Of Digits / Alpha Omega DPF64-SQRT

Description
RATE METER, 6 DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet
Description
RATE METER, 6 DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rate Meter, 6 Digits, 110Vac; No. Of Digits / Alpha Omega - 62AH0724 - Newark, An Avnet Company
Chicago, IL, United States
Rate Meter, 6 Digits, 110Vac; No. Of Digits / Alpha Omega
62AH0724
Rate Meter, 6 Digits, 110Vac; No. Of Digits / Alpha Omega 62AH0724
RATE METER, 6 DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

RATE METER, 6 DIGITS, 110VAC; No. of Digits / Alpha:6; Digit Height:13.97mm; Supply Voltage Min:-; Supply Voltage Max:110VAC; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Operating Temperature Min:5°C RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0724
Product Name Rate Meter, 6 Digits, 110Vac; No. Of Digits / Alpha Omega
Operating Temperature 41 to ? F (5 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

LT DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
MicroCount Series Counter - MicroCount V - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 122 F (-10 to 50 C)
Number of Functions Single
Direction Up Count
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
Counters - 8966939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Direction Up Count; Up
Functions Time Meter / Indicator (Clocks)
Reset None; No reset
View Details