OMEGA ENGINEERING, INC.
DPF144W-NR -- NON-RESETTABLE TOTAL OMEGA
OMEGA Engineering, Inc.
Non-Resettable Total Omega
DPF144W-NR
Description
Non-Resettable Total
Description
Non-Resettable Total
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0709 |
|
Product Name
|
Non-Resettable Total Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
60 SCFM (102 m³/hr)
Maximum Sound Level
50 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
18.5 amps
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure
0.1480 in H2O (0.2765 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
100 SCFM (170 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details