OMEGA Engineering, Inc. Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega DPF143W

Description
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Description
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet
Datasheet Summary
Powered by GS/AI

The DC Powered Indicator, part number 62AH0695, is designed for measuring and displaying flow rates and totals. It features an 8-digit display with a maximum supply voltage of 30V DC and operates within a temperature range of 0 to 55°C. The device is housed in a rugged NEMA 4X (IP67) plastic enclosure, making it suitable for various environmental conditions. This indicator is part of the DPF140 series, which includes models that can be powered either by an external DC source or through a 4 to 20 mA loop circuit. The DPF143 model offers a scaled pulse output, while the DPF144 model provides additional features such as alarm outputs and loop power capabilities. The indicator supports multiple flow measurement units and is equipped with non-volatile memory to retain settings. Engineers considering this product should note its compatibility with various mounting configurations and the option for password protection to secure settings. The device is suitable for applications requiring precise flow measurement and monitoring.

Datasheet Summary
Powered by GS/AI

The DC Powered Indicator, part number 62AH0695, is designed for measuring and displaying flow rates and totals. It features an 8-digit display with a maximum supply voltage of 30V DC and operates within a temperature range of 0 to 55°C. The device is housed in a rugged NEMA 4X (IP67) plastic enclosure, making it suitable for various environmental conditions. This indicator is part of the DPF140 series, which includes models that can be powered either by an external DC source or through a 4 to 20 mA loop circuit. The DPF143 model offers a scaled pulse output, while the DPF144 model provides additional features such as alarm outputs and loop power capabilities. The indicator supports multiple flow measurement units and is equipped with non-volatile memory to retain settings. Engineers considering this product should note its compatibility with various mounting configurations and the option for password protection to secure settings. The device is suitable for applications requiring precise flow measurement and monitoring.

Suppliers

Company
Product
Description
Supplier Links
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega - 62AH0695 - Newark, An Avnet Company
Chicago, IL, United States
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
62AH0695
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega 62AH0695
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0695
Product Name Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Panel Mount Counter, CH Series - CH-7A - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Number of Functions Single
Direction Up Count
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Pulse Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details
Counters - 8826960 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset None; Remote; Manual; Manual, no reset, remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BA00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details