OMEGA Engineering, Inc. Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega DPF143P

Description
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet
Description
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega - 62AH0689 - Newark, An Avnet Company
Chicago, IL, United States
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
62AH0689
Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega 62AH0689
DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

DC POWERED INDICATOR, 8-DIGITS, 30VDC; No. of Digits / Alpha:8; Digit Height:-; Supply Voltage Min:7VDC; Supply Voltage Max:30VDC; Panel Cutout Height:90.4mm; Panel Cutout Width:90.4mm; Operating Temperature Min:0°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Counters
Product Number 62AH0689
Product Name Dc Powered Indicator, 8-Digits, 30Vdc; No. Of Digits / Alpha Omega
Operating Temperature 32 to ? F (0 to ? C)
Unlock Full Specs
to access all available technical data

Similar Products

Preset Counter, PS3 Series - PS3-12 - Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Number of Functions Multi
Direction Up Count; Down Count; Bi-directional Counter
View Details
Counters - 8494652 - RS Components, Ltd.
RS Components, Ltd.
Specs
Reset Remote; Remote
Display Type Lcd
Number of Digits 8
View Details
VIPA SLIO Module, Function Modules - 050-1BB00 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Operating Temperature 32 to 140 F (0 to 60 C)
Number of Functions Single
Functions Pulse Counter
View Details
LTE DIN Rail Digital Transmitter for Batch Controller Analog Input -  - Laurel Electronics LLC
Specs
Operating Temperature -40 to 158 F (-40 to 70 C)
Functions Batch Counter
Signal Input Type Frequency / Pulse
View Details