OMEGA ENGINEERING, INC.
DPF11-24VAC -- MINI BATCHER 24 VAC CE OMEGA
OMEGA Engineering, Inc.
Mini Batcher 24 Vac Ce Omega
DPF11-24VAC
Description
MINI BATCHER 24 VAC CE
Description
MINI BATCHER 24 VAC CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0676 |
|
Product Name
|
Mini Batcher 24 Vac Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
30 to 36.48 SCFM (51 to 62 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1800 SCFM (3060 m³/hr)
Maximum Sound Level
75 dbA
View Details