OMEGA ENGINEERING, INC.
DPF11-220VAC -- MINBATCHER 220VAC CE OMEGA
OMEGA Engineering, Inc.
Minbatcher 220Vac Ce Omega
DPF11-220VAC
Description
MINBATCHER 220VAC CE
Description
MINBATCHER 220VAC CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0675 |
|
Product Name
|
Minbatcher 220Vac Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
55.44 SCFM (94.24 m³/hr)
Maximum Sound Level
37 dbA
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.0886 to ? in H2O (0.1655 to ? Torr)
Maximum Sound Level
27.56 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
87 SCFM (148 m³/hr)
Maximum Static Pressure
0.2100 in H2O (0.3923 Torr)
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
66.5 SCFM (113 m³/hr)
Maximum Sound Level
52 dbA
View Details