OMEGA ENGINEERING, INC.
DPDS-047M-013-B-V -- MOTION CONTROL OMEGA
OMEGA Engineering, Inc.
Motion Control Omega
DPDS-047M-013-B-V
Description
Motion Control: Grippers
Description
Motion Control: Grippers
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0648 |
|
Product Name
|
Motion Control Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
16.46 SCFM (27.98 m³/hr)
Maximum Static Pressure
0.1400 in H2O (0.2616 Torr)
View Details
3 suppliers
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
112 SCFM (191 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
24 volts
Running Current
4.1 amps
View Details
Application
Industrial/Commercial Fans and Blowers
View Details