OMEGA ENGINEERING, INC.
DPA1232 -- RS-232 SERIAL ADAPTER OMEGA
OMEGA Engineering, Inc.
Rs-232 Serial Adapter Omega
DPA1232
Description
RS-232 SERIAL ADAPTER
Description
RS-232 SERIAL ADAPTER
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0637 |
|
Product Name
|
Rs-232 Serial Adapter Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
709 SCFM (1205 m³/hr)
Maximum Sound Level
69 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
24.71 to 30.59 SCFM (42 to 52 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details