OMEGA Engineering, Inc. Waterproof Digital Thermometer with Probe DP8891

Description
Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF switchable. Comes complete with probe, probe holder, 4 “AAA” alkaline batteries and wall mount hardware. Replacement probe can be purchased separately.
Datasheet
Description
Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF switchable. Comes complete with probe, probe holder, 4 “AAA” alkaline batteries and wall mount hardware. Replacement probe can be purchased separately.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Waterproof Digital Thermometer with Probe - DP8891 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Waterproof Digital Thermometer with Probe
DP8891
Waterproof Digital Thermometer with Probe DP8891
Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF switchable. Comes complete with probe, probe holder, 4 “AAA” alkaline batteries and wall mount hardware. Replacement probe can be purchased separately.

Monitor temperature applications with the DP8891 Series. The DP8891 Series offers a wide temperature range, and can be used both as a portable unit, or a wall mounted large LCD meter. The meter and probe (when connected together) offer waterproof (IP67) rating. Easy to use and ºC/ºF switchable. Comes complete with probe, probe holder, 4 “AAA” alkaline batteries and wall mount hardware. Replacement probe can be purchased separately.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Thermometers
Product Number DP8891
Product Name Waterproof Digital Thermometer with Probe
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -10 to 110 C (14 to 230 F)
Divisions 0.1000 +/-C (32.18 +/-F)
Unlock Full Specs
to access all available technical data

Similar Products

Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details
Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
Application Type Industrial
View Details
Handheld Digital Thermometers -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Display / Scale Characteristics Fahrenheit
Range -328 to 2498 F (-200 to 1370 C)
Thermometer Technology Thermocouple Technology
View Details