OMEGA Engineering, Inc. High Speed Load/Strain Meters DP7600

Description
The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading, up to 50% of span, can be entered with a single front panel push button. The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is standard. Programming both meters is accomplished via five switches located on the front panel. The text at the top of the switch (NORMAL, PEAK, RUNOUT, TARE, ABS/REL) indicates its normal function. The text at the lower half of the switch (ENTER, UP, DOWN, NEXT, EXIT) indicates the switch's function during setup and calibration.
Request a Quote Datasheet
Description
The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading, up to 50% of span, can be entered with a single front panel push button. The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is standard. Programming both meters is accomplished via five switches located on the front panel. The text at the top of the switch (NORMAL, PEAK, RUNOUT, TARE, ABS/REL) indicates its normal function. The text at the lower half of the switch (ENTER, UP, DOWN, NEXT, EXIT) indicates the switch's function during setup and calibration.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Speed Load/Strain Meters - DP7600 - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Speed Load/Strain Meters
DP7600
High Speed Load/Strain Meters DP7600
The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading, up to 50% of span, can be entered with a single front panel push button. The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is standard. Programming both meters is accomplished via five switches located on the front panel. The text at the top of the switch (NORMAL, PEAK, RUNOUT, TARE, ABS/REL) indicates its normal function. The text at the lower half of the switch (ENTER, UP, DOWN, NEXT, EXIT) indicates the switch's function during setup and calibration.

The DP7600 is a high speed load/strain meter. The unit performs 1000 conversions per second with limit checking and peak/runout tracking done at a user selectable rate (from 1 to 500 Hz). Peak and runout data can also be displayed using the front panel switches. A tare reading, up to 50% of span, can be entered with a single front panel push button.
The DP7700 is a high speed process/voltmeter with many of the same features. The DP7700 accepts most process inputs from 0-200 mV to 0-10 Vdc and 4-20 mA current loops. Transducer/loop power of 15 Vdc @ 50 mA is standard.
Programming both meters is accomplished via five switches located on the front panel. The text at the top of the switch (NORMAL, PEAK, RUNOUT, TARE, ABS/REL) indicates its normal function. The text at the lower half of the switch (ENTER, UP, DOWN, NEXT, EXIT) indicates the switch's function during setup and calibration.

Buy Now
Meters - 5880-DP7600-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 115 To 230Vac; No. Of Digits / Alpha Omega - 62AH2694 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115 To 230Vac; No. Of Digits / Alpha Omega
62AH2694
Panel Meter, 115 To 230Vac; No. Of Digits / Alpha Omega 62AH2694
PANEL METER, 115 TO 230VAC; No. of Digits / Alpha:5; Meter Function:Load / Strain Gauge; Meter Range:4mA to 20mA / 0Vdc to 5Vdc / 0Vdc to 10Vdc / 0mV to 200mV; Digit Height:14mm; Panel Cutout Height:63mm; Panel Cutout Width:129mm

PANEL METER, 115 TO 230VAC; No. of Digits / Alpha:5; Meter Function:Load / Strain Gauge; Meter Range:4mA to 20mA / 0Vdc to 5Vdc / 0Vdc to 10Vdc / 0mV to 200mV; Digit Height:14mm; Panel Cutout Height:63mm; Panel Cutout Width:129mm

Supplier's Site Datasheet

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP7600 5880-DP7600-ND 62AH2694
Product Name High Speed Load/Strain Meters Meters Panel Meter, 115 To 230Vac; No. Of Digits / Alpha Omega
Outputs Analog (optional feature); Serial Communications (optional feature) Digital
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0 5.0
Display Technology LED LED
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Display Technology LED
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details