OMEGA Engineering, Inc. Frequency Control & Timing Devices DP7001

Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet
Description
Panel Meters: Vendor Temp/Proc/AC/DC Met
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP7001
Frequency Control & Timing Devices DP7001
Panel Meters: Vendor Temp/Proc/AC/DC Met

Panel Meters: Vendor Temp/Proc/AC/DC Met

Buy Now
Meters - 5880-DP7001-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Panel Meter, 3-Digit, Thermocouple, 110V; No. Of Digits / Alpha Omega - 62AH2655 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 3-Digit, Thermocouple, 110V; No. Of Digits / Alpha Omega
62AH2655
Panel Meter, 3-Digit, Thermocouple, 110V; No. Of Digits / Alpha Omega 62AH2655
PANEL METER, 3-DIGIT, THERMOCOUPLE, 110V; No. of Digits / Alpha:3; Meter Function:Thermocoupl e; Meter Range:0°C to 999°C / 32°F to 999°F; Digit Height:12.7mm; Panel Cutout Height:29mm; Panel Cutout Width:71mm; Supply Voltage Min:

PANEL METER, 3-DIGIT, THERMOCOUPLE, 110V; No. of Digits / Alpha:3; Meter Function:Thermocouple; Meter Range:0°C to 999°C / 32°F to 999°F; Digit Height:12.7mm; Panel Cutout Height:29mm; Panel Cutout Width:71mm; Supply Voltage Min:

Supplier's Site Datasheet
Panel Meter, 3-Digit, Thermocouple, 110V Rohs Compliant Omega - 73AJ3578 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 3-Digit, Thermocouple, 110V Rohs Compliant Omega
73AJ3578
Panel Meter, 3-Digit, Thermocouple, 110V Rohs Compliant Omega 73AJ3578
PANEL METER, 3-DIGIT, THERMOCOUPLE, 110V ROHS COMPLIANT: NO

PANEL METER, 3-DIGIT, THERMOCOUPLE, 110V ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP7001 5880-DP7001-ND 62AH2655 73AJ3578
Product Name Frequency Control & Timing Devices Meters Panel Meter, 3-Digit, Thermocouple, 110V; No. Of Digits / Alpha Omega Panel Meter, 3-Digit, Thermocouple, 110V Rohs Compliant Omega
Outputs Digital
Display Technology LED
Display Colors Red
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Smart Digital Panel Mount Load Cell Meter - DPM-3 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 7.0
Display Technology LED
View Details
 - Digital Panel Meters for Duty Cycle and Pulse Width Modulation (PWM) Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 6233795 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type Temperature; Rtd, thermocouples
Width 45 mm (1.77 inch)
View Details