OMEGA Engineering, Inc. Temp/Process/Voltage/Current Panel Meter DP63000

Description
The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The DP63000-RTD accepts an RTD input and both provide a temperature display in Celcius or Farenheit. The meter also features minimum and maximum display capture, display offset, F or C indicator, and programmable user input. The display can be toggled either manually or automatically between the selected displays. Other models include process, DC voltage or current input signal and provides a display in the desired unit of measure. The DP63000 Series display has 12.2 mm (0.48") H digits. The LCD model is available in 2 versions, reflective and red/green backlight. The backlight version is userselectable for the desired color and also has variable display intensity. The capability of the DP63000 can be easily expanded with the addition of option modules. Setpoint capability is field-installable with the addition of the setpoint output modules. Serial communications capability for RS232 or RS485 is added with a serial option module. The DP63000 can be powered from an optional power supply that attaches directly to the back of a DP63000. The power supply is powered from 85 to 250 Vac and provides up to 400 mA to drive the unit and sensors.
Description
The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The DP63000-RTD accepts an RTD input and both provide a temperature display in Celcius or Farenheit. The meter also features minimum and maximum display capture, display offset, F or C indicator, and programmable user input. The display can be toggled either manually or automatically between the selected displays. Other models include process, DC voltage or current input signal and provides a display in the desired unit of measure. The DP63000 Series display has 12.2 mm (0.48") H digits. The LCD model is available in 2 versions, reflective and red/green backlight. The backlight version is userselectable for the desired color and also has variable display intensity. The capability of the DP63000 can be easily expanded with the addition of option modules. Setpoint capability is field-installable with the addition of the setpoint output modules. Serial communications capability for RS232 or RS485 is added with a serial option module. The DP63000 can be powered from an optional power supply that attaches directly to the back of a DP63000. The power supply is powered from 85 to 250 Vac and provides up to 400 mA to drive the unit and sensors.

Suppliers

Company
Product
Description
Supplier Links
Temp/Process/Voltage/Current Panel Meter - DP63000 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temp/Process/Voltage/Current Panel Meter
DP63000
Temp/Process/Voltage/Current Panel Meter DP63000
The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The DP63000-RTD accepts an RTD input and both provide a temperature display in Celcius or Farenheit. The meter also features minimum and maximum display capture, display offset, F or C indicator, and programmable user input. The display can be toggled either manually or automatically between the selected displays. Other models include process, DC voltage or current input signal and provides a display in the desired unit of measure. The DP63000 Series display has 12.2 mm (0.48") H digits. The LCD model is available in 2 versions, reflective and red/green backlight. The backlight version is userselectable for the desired color and also has variable display intensity. The capability of the DP63000 can be easily expanded with the addition of option modules. Setpoint capability is field-installable with the addition of the setpoint output modules. Serial communications capability for RS232 or RS485 is added with a serial option module. The DP63000 can be powered from an optional power supply that attaches directly to the back of a DP63000. The power supply is powered from 85 to 250 Vac and provides up to 400 mA to drive the unit and sensors.

The DP63000 Series provides the user the ultimate in flexibility, from its complete user programming to the optional setpoint control and communication capability. The DP63000-TC accepts a thermocouple input. The DP63000-RTD accepts an RTD input and both provide a temperature display in Celcius or Farenheit. The meter also features minimum and maximum display capture, display offset, F or C indicator, and programmable user input. The display can be toggled either manually or automatically between the selected displays. Other models include process, DC voltage or current input signal and provides a display in the desired unit of measure.
The DP63000 Series display has 12.2 mm (0.48") H digits. The LCD model is available in 2 versions, reflective and red/green backlight. The backlight version is userselectable for the desired color and also has variable display intensity. The capability of the DP63000 can be easily expanded with the addition of option modules. Setpoint capability is field-installable with the addition of the setpoint output modules. Serial communications capability for RS232 or RS485 is added with a serial option module.
The DP63000 can be powered from an optional power supply that attaches directly to the back of a DP63000. The power supply is powered from 85 to 250 Vac and provides up to 400 mA to drive the unit and sensors.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP63000
Product Name Temp/Process/Voltage/Current Panel Meter
Outputs Parallel Communications (optional feature); Relay (optional feature)
Features Alarms (optional feature); Set Points (optional feature)
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 8.0
Unlock Full Specs
to access all available technical data

Similar Products

4-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--040- - Hottinger Bruel and Kjaer UK Ltd.
Specs
Outputs None
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details