OMEGA Engineering, Inc. Meters DP612A

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP612A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP612A
Frequency Control & Timing Devices DP612A
Panel Meters: Multichannel Meters

Panel Meters: Multichannel Meters

Buy Now
Panel Meter, 1/4 Din, 21Mm, 240Vac; No. Of Digits / Alpha Omega - 71AC1887 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 1/4 Din, 21Mm, 240Vac; No. Of Digits / Alpha Omega
71AC1887
Panel Meter, 1/4 Din, 21Mm, 240Vac; No. Of Digits / Alpha Omega 71AC1887
PANEL METER, 1/4 DIN, 21MM, 240VAC; No. of Digits / Alpha:4; Meter Function:Process, RTD, Thermocouple; Meter Range:-; Digit Height:21mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

PANEL METER, 1/4 DIN, 21MM, 240VAC; No. of Digits / Alpha:4; Meter Function:Process, RTD, Thermocouple; Meter Range:-; Digit Height:21mm; Panel Cutout Height:92mm; Panel Cutout Width:92mm; Supply Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP612A-ND DP612A 71AC1887
Product Name Meters Frequency Control & Timing Devices Panel Meter, 1/4 Din, 21Mm, 240Vac; No. Of Digits / Alpha Omega
Outputs Digital
Unlock Full Specs
to access all available technical data

Similar Products

Multi Function Panel Meters - 9148505 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Current; DC Current; Current
Depth 36 mm (1.42 inch)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
Meters - PCE-ND30 - ODG (Origin Data Global)
PCE Instruments / PCE Americas Inc.
Specs
Display Colors LCD - Green Characters, Backlight
View Details
2 suppliers
830S2 Digital Indicator | Panel-mount Housing 144 x 72 mm - 830S2 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 144 mm (5.67 inch)
View Details