Red Lion Controls, Inc. Meter, Universal DC, 5 Digit .56" Red LED Display, Power: 85-250 VAC DP5D0000

Description
The DP5 Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. These meters are available in three different models to handle various analog inputs including DC voltage/current, AC voltage/current and Temperature inputs. The meters provide a MAX/MIN reading memory with programmable capture time. The capture time is used to prevent detection of false readings which may occur during start-up or unusual process events. Features: Universal DC Input (DP5D) Process Input (DP5P) Temperature Input (DP5T) 41⁄2 Digit, 0.56" (14 mm) LED Programmable Function Keys/ User Inputs NEMA 4X/IP 65 UL Listed, UL 508
Description
The DP5 Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. These meters are available in three different models to handle various analog inputs including DC voltage/current, AC voltage/current and Temperature inputs. The meters provide a MAX/MIN reading memory with programmable capture time. The capture time is used to prevent detection of false readings which may occur during start-up or unusual process events. Features: Universal DC Input (DP5D) Process Input (DP5P) Temperature Input (DP5T) 41⁄2 Digit, 0.56" (14 mm) LED Programmable Function Keys/ User Inputs NEMA 4X/IP 65 UL Listed, UL 508

Suppliers

Company
Product
Description
Supplier Links
Meter, Universal DC, 5 Digit .56
Fort Worth, TX, USA
Meter, Universal DC, 5 Digit .56" Red LED Display, Power: 85-250 VAC
70031210
Meter, Universal DC, 5 Digit .56" Red LED Display, Power: 85-250 VAC 70031210
The DP5 Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. These meters are available in three different models to handle various analog inputs including DC voltage/current, AC voltage/current and Temperature inputs. The meters provide a MAX/MIN reading memory with programmable capture time. The capture time is used to prevent detection of false readings which may occur during start-up or unusual process events. Features: Universal DC Input (DP5D) Process Input (DP5P) Temperature Input (DP5T) 41⁄2 Digit, 0.56" (14 mm) LED Programmable Function Keys/ User Inputs NEMA 4X/IP 65 UL Listed, UL 508

The DP5 Panel Meters offer many features and performance capabilities to suit a wide range of industrial applications. These meters are available in three different models to handle various analog inputs including DC voltage/current, AC voltage/current and Temperature inputs. The meters provide a MAX/MIN reading memory with programmable capture time. The capture time is used to prevent detection of false readings which may occur during start-up or unusual process events.
Features:

  • Universal DC Input (DP5D)
  • Process Input (DP5P)
  • Temperature Input (DP5T)
  • 41⁄2 Digit, 0.56" (14 mm) LED
  • Programmable Function Keys/ User Inputs
  • NEMA 4X/IP 65
  • UL Listed, UL 508
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Voltmeters
Product Number 70031210
Product Name Meter, Universal DC, 5 Digit .56" Red LED Display, Power: 85-250 VAC
Form Factor Handheld
Unlock Full Specs
to access all available technical data

Similar Products

RF Volt Meters - 9241 - Maury Microwave
Maury Microwave
Specs
DC Voltage 2.00E-4 to 300 volts
View Details
MeasureReady™ - M81-SSM - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Form Factor Bench top
Measurement Type DC
View Details
UT161E 1000V True RMS Digital Multimeter - High Resolution Professional - UT161E - Uni-Trend US
Specs
Form Factor Handheld
Standards and Certifications RoHS
View Details
DC Voltage Probe - HVP 500 - Sames North American Corporation
Sames North American Corporation
Specs
Form Factor Probe
Measurement Type DC
DC Voltage ? to 100000 volts
View Details