OMEGA Engineering, Inc. Indicator for Melt Pressure Control DP434

Description
OMEGA’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240° arc (international scale) for easy viewing. Both units are housed in a standard 1 /4 DIN case. The DP434 and DP409 are designed for use with OMEGA’s melt pressure transducers or any 4-leg, 350 ½ Wheatstone bridge strain gage transducer. A calibration switch allows for a quick span check and adjustment for zero at zero pressure. The complete electronics assembly can be removed and replaced from the front without disturbing the wiring in back. Dual setpoint models can be used to give a preliminary warning before an actual shutdown sequence is initiated. HI/HI LO/LO, LO/Hl, or HI/LO alarm modes can be programmed, and the relays are isolated during a setpoint change or calibration check to prevent accidental emergency shutdown.
Datasheet
Description
OMEGA’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240° arc (international scale) for easy viewing. Both units are housed in a standard 1 /4 DIN case. The DP434 and DP409 are designed for use with OMEGA’s melt pressure transducers or any 4-leg, 350 ½ Wheatstone bridge strain gage transducer. A calibration switch allows for a quick span check and adjustment for zero at zero pressure. The complete electronics assembly can be removed and replaced from the front without disturbing the wiring in back. Dual setpoint models can be used to give a preliminary warning before an actual shutdown sequence is initiated. HI/HI LO/LO, LO/Hl, or HI/LO alarm modes can be programmed, and the relays are isolated during a setpoint change or calibration check to prevent accidental emergency shutdown.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Indicator for Melt Pressure Control - DP434 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Indicator for Melt Pressure Control
DP434
Indicator for Melt Pressure Control DP434
OMEGA’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240° arc (international scale) for easy viewing. Both units are housed in a standard 1 /4 DIN case. The DP434 and DP409 are designed for use with OMEGA’s melt pressure transducers or any 4-leg, 350 ½ Wheatstone bridge strain gage transducer. A calibration switch allows for a quick span check and adjustment for zero at zero pressure. The complete electronics assembly can be removed and replaced from the front without disturbing the wiring in back. Dual setpoint models can be used to give a preliminary warning before an actual shutdown sequence is initiated. HI/HI LO/LO, LO/Hl, or HI/LO alarm modes can be programmed, and the relays are isolated during a setpoint change or calibration check to prevent accidental emergency shutdown.

OMEGA’s melt pressure indicators also function as transducer power supplies and signal conditioners. The DP434 Digital Model has a large 3 1 /2 digit LED display which is easy to read, even from a distance, while the DP409 Analog Model has a 6", 240° arc (international scale) for easy viewing. Both units are housed in a standard 1 /4 DIN case. The DP434 and DP409 are designed for use with OMEGA’s melt pressure transducers or any 4-leg, 350 ½ Wheatstone bridge strain gage transducer. A calibration switch allows for a quick span check and adjustment for zero at zero pressure. The complete electronics assembly can be removed and replaced from the front without disturbing the wiring in back. Dual setpoint models can be used to give a preliminary warning before an actual shutdown sequence is initiated. HI/HI LO/LO, LO/Hl, or HI/LO alarm modes can be programmed, and the relays are isolated during a setpoint change or calibration check to prevent accidental emergency shutdown.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Data Acquisition Systems and Instruments
Product Number DP434
Product Name Indicator for Melt Pressure Control
Form Factor Panel / Chassis Mount
Excitation Voltage
Auxiliary Outputs Analog Voltage Output; Analog Current Output (optional feature)
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Form Factor Handheld
User Interface Touch Screen
Host Connection Ethernet
View Details
Data Acquisition (DAQ) - MI-7308 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Sampling Frequency 768 kHz
Resolution 32 bits
Architecture Analog; Digital
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Form Factor DIN Rail
Auxiliary Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
User Interface None
View Details
Digital Hydraulic Tester - Serviceman Plus - HydraCheck Inc.
Specs
Form Factor Stand-alone
User Interface Front Panel
Host Connection USB
View Details