OMEGA Engineering, Inc. Legal-For-Trade Weigh Scale Panel Meter DP41-W

Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
Datasheet
Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Legal-For-Trade Weigh Scale Panel Meter - DP41-W - OMEGA Engineering, Inc.
Norwalk, CT, USA
Legal-For-Trade Weigh Scale Panel Meter
DP41-W
Legal-For-Trade Weigh Scale Panel Meter DP41-W
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
  • NTEP Approved for Class III and IIIL/Up to 10,000 Divisions
  • 5 Point Linearization
  • Scales in Any Engineering Unit lb, kg, oz, etc....
  • Character Units of Measure Display
  • Min., Max. and Tare Functions
  • True 6-Wire Bridge Connection
  • Net/Gross Button
  • Zero Error Correction
  • Fixed Tare Capability
Buy Now
High Performance Panel Meter - DP41-W - OMEGA Engineering, Inc.
Norwalk, CT, USA
High Performance Panel Meter
DP41-W
High Performance Panel Meter DP41-W
Extended 5-Year Warranty at No Extra Charge 6-Digit Display ¢Min/Max Storage 4 Isolated Open Collector Outputs Optional DC Power NEMA-4 (IP65) Front Panel 12 Readings Per Second Alarm/Control Capabilities Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for) Peak and Valley Detection Digital Tare Easy Front Panel Programming Optional BCD Output Optional Analog Output Optional RS-232/RS-485 Communications Optional Mechanical Relays Thermocouple and RTD Inputs
  • Extended 5-Year Warranty at No Extra Charge
  • 6-Digit Display ¢Min/Max Storage
  • 4 Isolated Open Collector Outputs
  • Optional DC Power
  • NEMA-4 (IP65) Front Panel
  • 12 Readings Per Second
  • Alarm/Control Capabilities
  • Smart Filtering Detects the Difference Between a Spike or Process Change (Patent Applied for)
  • Peak and Valley Detection
  • Digital Tare
  • Easy Front Panel Programming
  • Optional BCD Output
  • Optional Analog Output
  • Optional RS-232/RS-485 Communications
  • Optional Mechanical Relays
  • Thermocouple and RTD Inputs
Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. OMEGA Engineering, Inc.
Product Category Digital Panel Meters Digital Panel Meters
Product Number DP41-W DP41-W
Product Name Legal-For-Trade Weigh Scale Panel Meter High Performance Panel Meter
Outputs Analog Analog
Display Type Numeric Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm) 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0 6.0
Display Technology LCD LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
Meters - 1920-2072-ND - DigiKey
Specs
Display Technology LED
Display Colors Red
Current Range 0.0 to 4960 amps
View Details
3 suppliers
 - Digital Panel Meters for Frequency, Rate, or Period Applications, L60000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details