OMEGA Engineering, Inc. Legal-For-Trade Weigh Scale Panel Meter DP41-W-AR

Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
Description
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability

Suppliers

Company
Product
Description
Supplier Links
Legal-For-Trade Weigh Scale Panel Meter - DP41-W-AR - OMEGA Engineering, Inc.
Norwalk, CT, USA
Legal-For-Trade Weigh Scale Panel Meter
DP41-W-AR
Legal-For-Trade Weigh Scale Panel Meter DP41-W-AR
NTEP Approved for Class III and IIIL/Up to 10,000 Divisions 5 Point Linearization Scales in Any Engineering Unit lb, kg, oz, etc.... Character Units of Measure Display Min., Max. and Tare Functions True 6-Wire Bridge Connection Net/Gross Button Zero Error Correction Fixed Tare Capability
  • NTEP Approved for Class III and IIIL/Up to 10,000 Divisions
  • 5 Point Linearization
  • Scales in Any Engineering Unit lb, kg, oz, etc....
  • Character Units of Measure Display
  • Min., Max. and Tare Functions
  • True 6-Wire Bridge Connection
  • Net/Gross Button
  • Zero Error Correction
  • Fixed Tare Capability
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP41-W-AR
Product Name Legal-For-Trade Weigh Scale Panel Meter
Outputs Analog; Relay
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
Display Technology LCD
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
Front Panel, LAN-XI, detachable, Triax A - UA-2108--060- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Multi Function Panel Meters - 1443693 - RS Components, Ltd.
Specs
Input Type Temperature; Humidity, temperature
Width 99 mm (3.9 inch)
Height 34 mm (1.34 inch)
View Details