OMEGA Engineering, Inc. Frequency Control & Timing Devices DP41-S-A-S2

Description
STRAIN PANEL METER
Request a Quote Datasheet
Description
STRAIN PANEL METER
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP41-S-A-S2
Frequency Control & Timing Devices DP41-S-A-S2
STRAIN PANEL METER

STRAIN PANEL METER

Buy Now
Panel Meter, 115Vac; No. Of Digits / Alpha Omega - 56Y2422 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 115Vac; No. Of Digits / Alpha Omega
56Y2422
Panel Meter, 115Vac; No. Of Digits / Alpha Omega 56Y2422
PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 115VAC; No. of Digits / Alpha:6; Meter Function:Strain Gauge; Meter Range:0mV to 100mV, 0V to 1V, 0V to 5V, 1V to 5V, 0V to 10V, 0V to 100V, ± 50V, 0mA to 20mA, 4mA to 20mA; Digit Height:13.7mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number DP41-S-A-S2 56Y2422
Product Name Frequency Control & Timing Devices Panel Meter, 115Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
 - Digital Panel Meters for AC Phase Angle and AC Power Factor Applications, L80000FR - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details
Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers