OMEGA Engineering, Inc. Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega DP41-B-C24

Description
PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:0mA to 20mA, 4mA to 20mA, 0mV to 100mV, 0V to 1V, 0V to 10V, 0V to 100V, ±50mV, ±500mV, ±5V, ±50V; Digit Height:17.3mm RoHS Compliant: Yes
Datasheet
Description
PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:0mA to 20mA, 4mA to 20mA, 0mV to 100mV, 0V to 1V, 0V to 10V, 0V to 100V, ±50mV, ±500mV, ±5V, ±50V; Digit Height:17.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega - 62AC0503 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
62AC0503
Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega 62AC0503
PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:6; Meter Function:Multifuncti on; Meter Range:0mA to 20mA, 4mA to 20mA, 0mV to 100mV, 0V to 1V, 0V to 10V, 0V to 100V, ±50mV, ±500mV, ±5V, ±50V; Digit Height:17.3mm RoHS Compliant: Yes

PANEL METER, 90 TO 240VAC; No. of Digits / Alpha:6; Meter Function:Multifunction; Meter Range:0mA to 20mA, 4mA to 20mA, 0mV to 100mV, 0V to 1V, 0V to 10V, 0V to 100V, ±50mV, ±500mV, ±5V, ±50V; Digit Height:17.3mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AC0503
Product Name Panel Meter, 90 To 240Vac; No. Of Digits / Alpha Omega
Number Digits 6.0
Unlock Full Specs
to access all available technical data

Similar Products

830R Digital Indicator | Surface-mounted Enclosure / Field Housing IP65 - 830R - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
View Details
 - Serial Input 6-Digit Panel Meter & Remote Display - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details