OMEGA ENGINEERING, INC.
DP40-RS232CABLE -- RS232 CABLE ONLY 7FT OMEGA
OMEGA Engineering, Inc.
Rs232 Cable Only 7Ft Omega
DP40-RS232CABLE
Description
RS232 CABLE ONLY 7FT
Description
RS232 CABLE ONLY 7FT
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH2526 |
|
Product Name
|
Rs232 Cable Only 7Ft Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
170 watts
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
32.36 to 37.06 SCFM (55 to 63 m³/hr)
Nominal Power
29 to 25 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details