OMEGA Engineering, Inc. Process Meter, 120Vac; No. Of Digits / Alpha Omega DP3300-V

Description
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC
Datasheet
Description
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Process Meter, 120Vac; No. Of Digits / Alpha Omega - 62AH2501 - Newark, An Avnet Company
Chicago, IL, United States
Process Meter, 120Vac; No. Of Digits / Alpha Omega
62AH2501
Process Meter, 120Vac; No. Of Digits / Alpha Omega 62AH2501
PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

PROCESS METER, 120VAC; No. of Digits / Alpha:4; Meter Function:Temperature / Process; Meter Range:0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:-; Supply Voltage Max:120VAC

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2501
Product Name Process Meter, 120Vac; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

830S1 Digital Indicator | Panel-mount Housing 96 x 48 mm - 830S1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details
 - Digital Panel Meters for Serial Input 6-Digit and Remote Display Applications, L60001 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 6.0
View Details