OMEGA Engineering, Inc. Panel Meter, 15Vdc; No. Of Digits / Alpha Omega DP3300-S-2

Description
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet
Description
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega - 62AH2494 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega
62AH2494
Panel Meter, 15Vdc; No. Of Digits / Alpha Omega 62AH2494
PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

PANEL METER, 15VDC; No. of Digits / Alpha:4; Meter Function:Current, Thermocouple, Voltage; Meter Range:0°C to 1600°C, 32°F to 2900°F, 4mA to 20mA, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Digital Panel Meters
Product Number 62AH2494
Product Name Panel Meter, 15Vdc; No. Of Digits / Alpha Omega
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Digital Panel Meters for Resistance in Ohms (Ohmmeter), L20000R1 - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details