PANEL METER, 220VAC; No. of Digits / Alpha:4; Meter Function:Current, Voltage; Meter Range:4mA to 20mA, 100mV, 0VDC to 5VDC, 0VDC to 10VDC; Digit Height:10mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | 62AH2480 |
| Product Name | Panel Meter, 220Vac; No. Of Digits / Alpha Omega |
| Number Digits | 4.0 |