OMEGA Engineering, Inc. Meters DP25B-TC-AR

Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet
Description
TEMP METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-TC-AR-ND - DigiKey
Thief River Falls, MN, United States
TEMP METER LCD DIN RAIL

TEMP METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-TC-AR
Frequency Control & Timing Devices DP25B-TC-AR
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega - 99Y8436 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega
99Y8436
Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega 99Y8436
PANEL METER, 26 TO 56VDC; No. of Digits / Alpha:4; Meter Function:Thermocoupl e; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:26VDC RoHS Compliant: Yes

PANEL METER, 26 TO 56VDC; No. of Digits / Alpha:4; Meter Function:Thermocouple; Meter Range:-270°C to +1372°C / -454°F to +2500°F; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:26VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-TC-AR-ND DP25B-TC-AR 99Y8436
Product Name Meters Frequency Control & Timing Devices Panel Meter, 26 To 56Vdc; No. Of Digits / Alpha Omega
Outputs Option Cards Available
Display Technology LCD
Display Colors Multi
Input Type Temperature Thermocouple
Unlock Full Specs
to access all available technical data

Similar Products

Versatile 5-Channel Industrial Amplifier / Conditioner Instrument - TIO-3000 Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Analog (optional feature)
Features Conditioning
Display Technology LED
View Details
 - Digital Panel Meter for RTD Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 1365383 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Ac current, ac voltage, active, apparent power, frequency, import export energy, reactive
Width 92 mm (3.62 inch)
View Details