OMEGA Engineering, Inc. Strain & Process Large Display Meter DP25B-E-DC10/32

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain & Process Large Display  Meter - DP25B-E-DC10/32 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain & Process Large Display Meter
DP25B-E-DC10/32
Strain & Process Large Display Meter DP25B-E-DC10/32
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Peak Memory
Buy Now Datasheet
Meters - 5880-DP25B-E-DC10/32-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E-DC10/32
Frequency Control & Timing Devices DP25B-E-DC10/32
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, Process, 10-32Vdc; No. Of Digits / Alpha Omega - 72AC8716 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 10-32Vdc; No. Of Digits / Alpha Omega
72AC8716
Panel Meter, Process, 10-32Vdc; No. Of Digits / Alpha Omega 72AC8716
PANEL METER, PROCESS, 10-32VDC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PANEL METER, PROCESS, 10-32VDC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Process, 32Vdc Rohs Compliant Omega - 69AJ0223 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Process, 32Vdc Rohs Compliant Omega
69AJ0223
Panel Meter, 4Digit, Process, 32Vdc Rohs Compliant Omega 69AJ0223
PANEL METER, 4DIGIT, PROCESS, 32VDC ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, PROCESS, 32VDC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-E-DC10/32 5880-DP25B-E-DC10/32-ND DP25B-E-DC10/32 72AC8716 69AJ0223
Product Name Strain & Process Large Display Meter Meters Frequency Control & Timing Devices Panel Meter, Process, 10-32Vdc; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Process, 32Vdc Rohs Compliant Omega
Outputs Analog; Relay
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
 - Digital Panel Meters for Process and Ratiometric Applications, L20000P - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 1365377 - RS Components, Ltd.
Specs
Number Digits 3.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Current, frequency, on hour, rpm, run hour, voltage
Width 92 mm (3.62 inch)
View Details