OMEGA Engineering, Inc. Meters DP25B-E-A

Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet
Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-E-A-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E-A
Frequency Control & Timing Devices DP25B-E-A
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, 4-Digit, Process, 115Vac; No. Of Digits / Alpha Omega - 79AC5386 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4-Digit, Process, 115Vac; No. Of Digits / Alpha Omega
79AC5386
Panel Meter, 4-Digit, Process, 115Vac; No. Of Digits / Alpha Omega 79AC5386
PANEL METER, 4-DIGIT, PROCESS, 115VAC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 4-DIGIT, PROCESS, 115VAC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Process, 115Vac Rohs Compliant Omega - 69AJ0221 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Process, 115Vac Rohs Compliant Omega
69AJ0221
Panel Meter, 4Digit, Process, 115Vac Rohs Compliant Omega 69AJ0221
PANEL METER, 4DIGIT, PROCESS, 115VAC ROHS COMPLIANT: NA

PANEL METER, 4DIGIT, PROCESS, 115VAC ROHS COMPLIANT: NA

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-E-A-ND DP25B-E-A 79AC5386 69AJ0221
Product Name Meters Frequency Control & Timing Devices Panel Meter, 4-Digit, Process, 115Vac; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Process, 115Vac Rohs Compliant Omega
Outputs Analog; Analog
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-ch 7-p(F)/2 BNC(F) Front Panel LAN-XI - UA-2102--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - MV2307-110V-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 50 to 516 volts
Frequency Range 60 Hz
View Details
3 suppliers
Dual-line 6-digit Process Meter - DPM-500 - BinMaster, Inc.
Specs
Outputs Analog
Display Type Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
Multi Function Panel Meters - 629961 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Voltage, Current, Frequency
Width 68 mm (2.68 inch)
View Details