OMEGA Engineering, Inc. Grey 4 Position Connector Omega DP25-CONN-GREY-4

Description
GREY 4 POSITION CONNECTOR
Description
GREY 4 POSITION CONNECTOR

Suppliers

Company
Product
Description
Supplier Links
Grey 4 Position Connector Omega - 62AH2439 - Newark, An Avnet Company
Chicago, IL, United States
Grey 4 Position Connector Omega
62AH2439
Grey 4 Position Connector Omega 62AH2439
GREY 4 POSITION CONNECTOR

GREY 4 POSITION CONNECTOR

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 62AH2439
Product Name Grey 4 Position Connector Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

SANYO DENKI Cooling Fans - Oil Proof Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Electrical - Climate Control - Filtered Fans - PF65000T12BKSL - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Nominal Voltage 115 volts
Nominal Power 80 watts
View Details
Type 7F.21 - Reverse flow filter fan - 7F21812044000 - Finder S.p.A. con unico socio
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 235 to 262 SCFM (400 to 445 m³/hr)
Nominal Power 72 to 120 watts
View Details
Axial Fan - 125DS 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 112 SCFM (190 m³/hr)
Maximum Sound Level 46 dbA
View Details