DIGITAL PANEL METER, 1/16 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP16PT-C24-ND | 31AC5828 |
| Product Name | Meters | Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega |
| Display Technology | LED | |
| Voltage Range | 0.0 to 10 volts | |
| Current Range | 0.0 to ? amps | 0.0200 amps |
| Input Type | DC Voltage | Multifunction |