OMEGA ENGINEERING, INC.
DP-760-1-5 -- LOAD/STRAIN METER 230V OMEGA
OMEGA Engineering, Inc.
Load/strain Meter 230V Omega
DP-760-1-5
Description
LOAD/STRAIN METER 230V
Description
LOAD/STRAIN METER 230V
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0613 |
|
Product Name
|
Load/strain Meter 230V Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1406 to ? in H2O (0.2626 to ? Torr)
Maximum Sound Level
27.86 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
3450 SCFM (5864 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
388 to 412 SCFM (660 to 700 m³/hr)
Nominal Power
110 to 140 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details