OMEGA Engineering, Inc. Benchtop Dissolved Oxygen Meter DOB21

Description
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is conveniently done via a three button keypad and stored in the non-volatile memory. The unit also includes an audible minimum and maximum alarm. The DOB21 kit is supplied with the dissolved oxygen probe, a cellmaintenance kit, BOD kit and operator’s manual all in a hard carrying case.
Datasheet
Description
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is conveniently done via a three button keypad and stored in the non-volatile memory. The unit also includes an audible minimum and maximum alarm. The DOB21 kit is supplied with the dissolved oxygen probe, a cellmaintenance kit, BOD kit and operator’s manual all in a hard carrying case.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Dissolved Oxygen Meter - DOB21 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Benchtop Dissolved Oxygen Meter
DOB21
Benchtop Dissolved Oxygen Meter DOB21
The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is conveniently done via a three button keypad and stored in the non-volatile memory. The unit also includes an audible minimum and maximum alarm. The DOB21 kit is supplied with the dissolved oxygen probe, a cellmaintenance kit, BOD kit and operator’s manual all in a hard carrying case.

The DOB21 is a compact benchtop dissolved oxygen meter and a amperometric dissolved oxygen probe with automatic temperature compensation for field or laboratory applications. The unit measures dissolved oxygen in ppm or percent saturation and temperature in degrees Celsius. Programming is conveniently done via a three button keypad and stored in the non-volatile memory. The unit also includes an audible minimum and maximum alarm. The DOB21 kit is supplied with the dissolved oxygen probe, a cellmaintenance kit, BOD kit and operator’s manual all in a hard carrying case.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number DOB21
Product Name Benchtop Dissolved Oxygen Meter
Water Quality Parameters Water Quality Measurement Instrument; DissolvedO2
Form Factor Portable; Lab / Benchtop; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered; Built-in or Self Calibration
Accuracy 0.0200 ppm
Unlock Full Specs
to access all available technical data

Similar Products

PFAS 25-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details
EZTest 100 Chlorine -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Hand Held 
Display Type Digital
View Details
PH Meter - PCE-PH 228 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Instrument Specific Features Automatic Temperature Compensation
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details