OMEGA Engineering, Inc. Bridge/Strain Gage Signal Conditioner DMD4059

Description
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Sense wire connections are available to give maximum accuracy. Input, output, excitation and zero offset are field configurable via external rotary and slide switches. Offsets of up to ±100% of span can be used to cancel sensor offsets or tare fixed loads. Features such as red and green LEDs vary in intensity to show input and output activity and an output test button helps with set-up and troubleshooting.
Request a Quote Datasheet
Description
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Sense wire connections are available to give maximum accuracy. Input, output, excitation and zero offset are field configurable via external rotary and slide switches. Offsets of up to ±100% of span can be used to cancel sensor offsets or tare fixed loads. Features such as red and green LEDs vary in intensity to show input and output activity and an output test button helps with set-up and troubleshooting.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge/Strain Gage Signal Conditioner - DMD4059 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Bridge/Strain Gage Signal Conditioner
DMD4059
Bridge/Strain Gage Signal Conditioner DMD4059
The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Sense wire connections are available to give maximum accuracy. Input, output, excitation and zero offset are field configurable via external rotary and slide switches. Offsets of up to ±100% of span can be used to cancel sensor offsets or tare fixed loads. Features such as red and green LEDs vary in intensity to show input and output activity and an output test button helps with set-up and troubleshooting.

The DMD4059 accepts an input from full Wheatstone strain bridge sensors, pressure transducers or load cells. It provides filtering, amplifies, and converts the millivolt input signal into the selected dc voltage or current output that is linear to the input. The 3-way 1200V isolation eliminates ground loops, common mode voltages and greatly reduces noise pick-up. Sense wire connections are available to give maximum accuracy. Input, output, excitation and zero offset are field configurable via external rotary and slide switches. Offsets of up to ±100% of span can be used to cancel sensor offsets or tare fixed loads. Features such as red and green LEDs vary in intensity to show input and output activity and an output test button helps with set-up and troubleshooting.

Buy Now Datasheet
Swedesboro, NJ, United States
Datalogging & Acquisition
DMD4059
Datalogging & Acquisition DMD4059
Press Instrumention: Pressure Transmitte

Press Instrumention: Pressure Transmitte

Buy Now
Signal Conditioners and Isolators - 5880-DMD4059-ND - DigiKey
Thief River Falls, MN, United States
Signal Conditioners and Isolators
5880-DMD4059-ND
Signal Conditioners and Isolators 5880-DMD4059-ND
DIN RAIL SIGNAL CONDITIONER, AC

DIN RAIL SIGNAL CONDITIONER, AC

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey
Product Category Signal Conditioners Data Acquisition Signal Conditioners
Product Number DMD4059 DMD4059 5880-DMD4059-ND
Product Name Bridge/Strain Gage Signal Conditioner Datalogging & Acquisition Signal Conditioners and Isolators
Signal Conditioning Filter; Bridge Conditioner; SigIsol
Form Factor DIN Rail
Excitation Voltage
Outputs Analog Voltage Output; Analog Current Output Analog Voltage Output; Analog Current Output
User Interface Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Humidity / Temperature Data Logger - PCE-HT 71N - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
User Interface None
View Details
Measurement Data Process Monitoring - Reporter - Renishaw
Specs
Data Acquisition DAQ Instrument; Datalogger
Form Factor Handheld
User Interface Touch Screen
View Details
Input Module - 240 Series - Lake Shore Cryotronics, Inc.
Lake Shore Cryotronics, Inc.
Specs
Data Acquisition Input Module
Form Factor DIN Rail
Host Connection USB
View Details