OMEGA Engineering, Inc. Flow Sensors - Industrial DMA50-AAAAA1

Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet
Description
PICOMAG MAGNETIC FLOW METER, CON
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flow Sensors - Industrial - 5880-DMA50-AAAAA1-ND - DigiKey
Thief River Falls, MN, United States
Flow Sensors - Industrial
5880-DMA50-AAAAA1-ND
Flow Sensors - Industrial 5880-DMA50-AAAAA1-ND
PICOMAG MAGNETIC FLOW METER, CON

PICOMAG MAGNETIC FLOW METER, CON

Buy Now Datasheet
Flow Meter, 16Bar, 0.4-198.1Gpm; Flow Rate Min Omega - 33AK3916 - Newark, An Avnet Company
Chicago, IL, United States
Flow Meter, 16Bar, 0.4-198.1Gpm; Flow Rate Min Omega
33AK3916
Flow Meter, 16Bar, 0.4-198.1Gpm; Flow Rate Min Omega 33AK3916
FLOW METER, 16BAR, 0.4-198.1GPM; Flow Rate Min:0.4GPM (US); Flow Rate Max:198.1GPM (US); Pressure Max:16bar; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:2"; Product Range:Picomag Series RoHS Compliant: Yes

FLOW METER, 16BAR, 0.4-198.1GPM; Flow Rate Min:0.4GPM (US); Flow Rate Max:198.1GPM (US); Pressure Max:16bar; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:0.8%; Port Size:2"; Product Range:Picomag Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number 5880-DMA50-AAAAA1-ND 33AK3916
Product Name Flow Sensors - Industrial Flow Meter, 16Bar, 0.4-198.1Gpm; Flow Rate Min Omega
Product Standards RoHS RoHS
Operating Temperature 14 to 140 F (-10 to 60 C)
Process Media Type Liquid Liquid
Operating Pressure 232 psi (163 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Inline Flow Indicator for Hydraulic Systems With Temperature Sensor - FI750 Series - HydraCheck Inc.
Specs
Meter Technology Piston
Operating Temperature 14 to 122 F (-10 to 50 C)
Process Media Type Liquid
View Details
Corrosion and UV Resistant PVC Calibration Column - CC250-PV - Plast-O-Matic Valves, Inc.
Specs
Process Media Type Liquid
Meter Type Volumetric Flow Meter
Pipe Diameter 0.50 inch (12.7 mm)
View Details
HY COMP - hy-comp - BARTEC
Specs
Operating Temperature 0 F (-18 C)
Process Media Type Liquid
View Details
Ultrasonic Custody Transfer Liquid Flow Meter - Sentinel LCT8 - Panametrics
Specs
Meter Technology Ultrasonic
Operating Temperature -40 to 140 F (-40 to 60 C)
Process Media Type Liquid
View Details