PICOMAG MAGNETIC FLOW METER, CON
FLOW METER, 16BAR, 0.05-26.4GPM; Flow Rate Min:0.05GPM (US); Flow Rate Max:26.4GPM (US); Pressure Max:16bar; Supply Voltage DC Min:18V; Supply Voltage DC Max:30V; Accuracy %:-; Port Size:1"; Product Range:Picomag Series RoHS Compliant: Yes
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Liquid Flow Meters | Liquid Flow Meters |
| Product Number | 5880-DMA25-AAAAA1-ND | 86AH1984 |
| Product Name | Flow Sensors - Industrial | Flow Meter, 16Bar, 0.05-26.4Gpm; Flow Rate Min Omega |
| Product Standards | RoHS | RoHS |
| Operating Temperature | 14 to 140 F (-10 to 60 C) | |
| Process Media Type | Liquid | Liquid |
| Operating Pressure | 232 psi (163 m H2O) |